Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55093701

Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 500 FT 500 LENGTH IN FT 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 22 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL GRAY JACKET COLOR 4 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet
Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 500 FT 500 LENGTH IN FT 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 22 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL GRAY JACKET COLOR 4 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55093701 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55093701
Flexible Liquidtight Metallic Conduit 55093701
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 500 FT 500 LENGTH IN FT 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 22 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL GRAY JACKET COLOR 4 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
  • EXTRA FLEXIBLE TYPE
  • GALVANIZED FINISH
  • 500 FT
  • 500 LENGTH IN FT
  • 0.484 TO 0.504 INCH INNER DIAMETER
  • 0.69 TO 0.71 INCH OUTER DIAMETER
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION
  • 14 TO 140 DEG F TEMPERATURE RATING
  • 22 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • EF STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 3/8 TRADE SIZE IN INCH
  • 3/8 TRADE SIZE - FRACTIONAL
  • GRAY JACKET COLOR
  • 4 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55093701
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1443714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details