Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55093004

Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 400 FOOT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 60 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL GRAY JACKET COLOR 13 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[TM] BRAND ROHS COMPLIANT
Datasheet
Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 400 FOOT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 60 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL GRAY JACKET COLOR 13 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55093004 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55093004
Flexible Liquidtight Metallic Conduit 55093004
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 400 FOOT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 60 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL GRAY JACKET COLOR 13 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[TM] BRAND ROHS COMPLIANT
  • FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 400 FOOT
  • 1.041 TO 1.066 INCH INNER DIAMETER
  • 1.29 TO 1.315 INCH OUTER DIAMETER
  • UL 360, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION
  • -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING
  • 60 POUND PER 100 FOOT WEIGHT
  • REEL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • UL STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • THERMOPLASTIC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 13 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN2[TM] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55093004
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500181-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details