Southwire Company, LLC Flexible Steel Conduit 55092201

Description
REDUCED WALL TYPE 25 FT 3 INCH INNER DIAMETER 3.36 TO 3.56 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 3 INCH TRADE SIZE 15 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Datasheet
Description
REDUCED WALL TYPE 25 FT 3 INCH INNER DIAMETER 3.36 TO 3.56 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 3 INCH TRADE SIZE 15 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55092201 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55092201
Flexible Steel Conduit 55092201
REDUCED WALL TYPE 25 FT 3 INCH INNER DIAMETER 3.36 TO 3.56 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 3 INCH TRADE SIZE 15 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • REDUCED WALL TYPE
  • 25 FT
  • 3 INCH INNER DIAMETER
  • 3.36 TO 3.56 INCH OUTER DIAMETER
  • UL 1, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • COIL STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 15 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55092201
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Conduit - 8808209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-6 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details