Southwire Company, LLC Flexible Steel Conduit 55091804

Description
REDUCED WALL TYPE 50 FT 50 LENGTH IN FT 1.5 TO 1.575 INCH INNER DIAMETER 1.85 TO 1.95 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 78 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/2 INCH TRADE SIZE 1 1/2 TRADE SIZE IN INCH 1 1/2 TRADE SIZE - FRACTIONAL 10 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
REDUCED WALL TYPE 50 FT 50 LENGTH IN FT 1.5 TO 1.575 INCH INNER DIAMETER 1.85 TO 1.95 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 78 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/2 INCH TRADE SIZE 1 1/2 TRADE SIZE IN INCH 1 1/2 TRADE SIZE - FRACTIONAL 10 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55091804 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55091804
Flexible Steel Conduit 55091804
REDUCED WALL TYPE 50 FT 50 LENGTH IN FT 1.5 TO 1.575 INCH INNER DIAMETER 1.85 TO 1.95 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 78 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/2 INCH TRADE SIZE 1 1/2 TRADE SIZE IN INCH 1 1/2 TRADE SIZE - FRACTIONAL 10 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • REDUCED WALL TYPE
  • 50 FT
  • 50 LENGTH IN FT
  • 1.5 TO 1.575 INCH INNER DIAMETER
  • 1.85 TO 1.95 INCH OUTER DIAMETER
  • UL 1, CSA 22.2, CSA C22.1 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • 78 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 1 1/2 INCH TRADE SIZE
  • 1 1/2 TRADE SIZE IN INCH
  • 1 1/2 TRADE SIZE - FRACTIONAL
  • 10 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55091804
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 2-2500180-6 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type ATX - Extreme Temperature Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details