Southwire Company, LLC Flexible Steel Conduit 55091802

Description
REDUCED WALL TYPE 300 FT 1.5 TO 1.575 INCH INNER DIAMETER 1.85 TO 1.95 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD REEL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 7.5 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Datasheet
Description
REDUCED WALL TYPE 300 FT 1.5 TO 1.575 INCH INNER DIAMETER 1.85 TO 1.95 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD REEL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 7.5 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55091802 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55091802
Flexible Steel Conduit 55091802
REDUCED WALL TYPE 300 FT 1.5 TO 1.575 INCH INNER DIAMETER 1.85 TO 1.95 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD REEL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 7.5 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • REDUCED WALL TYPE
  • 300 FT
  • 1.5 TO 1.575 INCH INNER DIAMETER
  • 1.85 TO 1.95 INCH OUTER DIAMETER
  • UL 1, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • REEL STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 7.5 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55091802
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 8808344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Flexible
Conduit Type Flexible
View Details