Southwire Company, LLC Portable Cord 55087501

Description
SEOOW TYPE 250 FT 250 LENGTH IN FT ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) TPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED, ORANGE COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR QUANTUM[R] BRAND
Datasheet
Description
SEOOW TYPE 250 FT 250 LENGTH IN FT ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) TPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED, ORANGE COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR QUANTUM[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55087501 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55087501
Portable Cord 55087501
SEOOW TYPE 250 FT 250 LENGTH IN FT ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) TPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED, ORANGE COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR QUANTUM[R] BRAND
  • SEOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • TPE INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN, RED, ORANGE COLOR CODE
  • TPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • QUANTUM[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55087501
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Power cable - 756-3515/050-075 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details