Southwire Company, LLC Flexible Aluminum Conduit 55082304

Description
REDUCED WALL TYPE 500 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
REDUCED WALL TYPE 500 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55082304 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55082304
Flexible Aluminum Conduit 55082304
REDUCED WALL TYPE 500 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
  • REDUCED WALL TYPE
  • 500 FT
  • 0.812 TO 0.835 INCH INNER DIAMETER
  • 1.045 TO 1.105 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • REEL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 4 INCH BENDING RADIUS
  • ALFLEX[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55082304
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 4 inch (102 mm)
View Details
Conduit - 7559004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-5 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details