Southwire Company, LLC Nonmetallic Sheathed Cable 55048455

Description
NM-B TYPE 250 FT 381 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, WHITE WITH RED STRIPE COLOR CODE YELLOW NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 12 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 19 MIL
Datasheet
Description
NM-B TYPE 250 FT 381 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, WHITE WITH RED STRIPE COLOR CODE YELLOW NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 12 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 19 MIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 55048455 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
55048455
Nonmetallic Sheathed Cable 55048455
NM-B TYPE 250 FT 381 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, WHITE WITH RED STRIPE COLOR CODE YELLOW NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 12 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 19 MIL
  • NM-B TYPE
  • 250 FT
  • 381 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/719 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, WHITE WITH RED STRIPE COLOR CODE
  • YELLOW NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • 12 AWG GROUND CONDUCTOR SIZE
  • ROMEX[R], SIMPULL[R] BRAND
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
  • INSULATION THICKNESS 19 MIL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55048455
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details