Southwire Company, LLC Portable Cord 55046405

Description
SEOOW TYPE 5000 FT 5000 LENGTH IN FT 0.425 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) TPE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR QUANTUM[R] BRAND
Datasheet
Description
SEOOW TYPE 5000 FT 5000 LENGTH IN FT 0.425 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) TPE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR QUANTUM[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55046405 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55046405
Portable Cord 55046405
SEOOW TYPE 5000 FT 5000 LENGTH IN FT 0.425 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) TPE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR QUANTUM[R] BRAND
  • SEOOW TYPE
  • 5000 FT
  • 5000 LENGTH IN FT
  • 0.425 INCH OUTER DIAMETER
  • ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • TPE INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN, RED COLOR CODE
  • TPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • QUANTUM[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55046405
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 5000 ft (15240 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data