Southwire Company, LLC Portable Cord 55043103

Description
SEOOW TYPE 250 FT 250 LENGTH IN FT 0.625 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) TPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE TPE JACKET MATERIAL CARTON PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR QUANTUM[R] BRAND
Datasheet
Description
SEOOW TYPE 250 FT 250 LENGTH IN FT 0.625 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) TPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE TPE JACKET MATERIAL CARTON PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR QUANTUM[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 55043103 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
55043103
Portable Cord 55043103
SEOOW TYPE 250 FT 250 LENGTH IN FT 0.625 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) TPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE TPE JACKET MATERIAL CARTON PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR QUANTUM[R] BRAND
  • SEOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.625 INCH OUTER DIAMETER
  • ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • TPE INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • TPE JACKET MATERIAL
  • CARTON PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • QUANTUM[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55043103
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Power cable - 756-3513/050-075 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details