SEOOW TYPE
500 FT
500 LENGTH IN FT
0.655 INCH OUTER DIAMETER
ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
TPE INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED COLOR CODE
TPE JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
BLACK JACKET COLOR
QUANTUM[R] BRAND
Southwire Company, LLC
Done
Datasheet
Description
SEOOW TYPE
500 FT
500 LENGTH IN FT
0.655 INCH OUTER DIAMETER
ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
TPE INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED COLOR CODE
TPE JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
BLACK JACKET COLOR
QUANTUM[R] BRAND
SEOOW TYPE
500 FT
500 LENGTH IN FT
0.655 INCH OUTER DIAMETER
ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
TPE INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED COLOR CODE
TPE JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
BLACK JACKET COLOR
QUANTUM[R] BRAND
SEOOW TYPE
500 FT
500 LENGTH IN FT
0.655 INCH OUTER DIAMETER
ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA 22.2 APPROVAL
INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
TPE INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN, RED COLOR CODE
TPE JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
BLACK JACKET COLOR
QUANTUM[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
55039701
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)