Southwire Company, LLCUnderground Distribution Cable547100508
Description
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE
500 FT
0.296 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 1493 APPROVAL
30 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
74 LB/1000 FT WEIGHT
10 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
18 AWG SOLID CONDUCTOR SIZE
RED, WHITE, GREEN, BLUE, YELLOW, BROWN, ORANGE, BLACK, PINK, GRAY COLOR CODE
POLYPROPYLENE JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
NON-SHIELDED SHIELDING TYPE
BAROGATION BRAND
ROHS COMPLIANT
INSULATION THICKNESS 0.016 INCH
JACKET THICKNESS 0.026 INCH
JACKET COLOR BLACK
PACKAGING TYPE PULL-BOX
INCLUDES RIPCORD
54710 MODEL
Southwire Company, LLC
Done
Datasheet
Description
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE
500 FT
0.296 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 1493 APPROVAL
30 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
74 LB/1000 FT WEIGHT
10 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
18 AWG SOLID CONDUCTOR SIZE
RED, WHITE, GREEN, BLUE, YELLOW, BROWN, ORANGE, BLACK, PINK, GRAY COLOR CODE
POLYPROPYLENE JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
NON-SHIELDED SHIELDING TYPE
BAROGATION BRAND
ROHS COMPLIANT
INSULATION THICKNESS 0.016 INCH
JACKET THICKNESS 0.026 INCH
JACKET COLOR BLACK
PACKAGING TYPE PULL-BOX
INCLUDES RIPCORD
54710 MODEL
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE
500 FT
0.296 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 1493 APPROVAL
30 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
74 LB/1000 FT WEIGHT
10 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
18 AWG SOLID CONDUCTOR SIZE
RED, WHITE, GREEN, BLUE, YELLOW, BROWN, ORANGE, BLACK, PINK, GRAY COLOR CODE
POLYPROPYLENE JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
NON-SHIELDED SHIELDING TYPE
BAROGATION BRAND
ROHS COMPLIANT
INSULATION THICKNESS 0.016 INCH
JACKET THICKNESS 0.026 INCH
JACKET COLOR BLACK
PACKAGING TYPE PULL-BOX
INCLUDES RIPCORD
54710 MODEL