Southwire Company, LLC Underground Distribution Cable 547050508

Description
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE 500 FT 0.217 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1493 APPROVAL 30 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 41 LB/1000 FT WEIGHT 5 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG SOLID CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW COLOR CODE POLYPROPYLENE JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING NON-SHIELDED SHIELDING TYPE BAROGATION BRAND ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.026 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX INCLUDES RIPCORD 54705 MODEL
Datasheet
Description
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE 500 FT 0.217 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1493 APPROVAL 30 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 41 LB/1000 FT WEIGHT 5 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG SOLID CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW COLOR CODE POLYPROPYLENE JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING NON-SHIELDED SHIELDING TYPE BAROGATION BRAND ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.026 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX INCLUDES RIPCORD 54705 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 547050508 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
547050508
Underground Distribution Cable 547050508
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE 500 FT 0.217 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1493 APPROVAL 30 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 41 LB/1000 FT WEIGHT 5 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG SOLID CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW COLOR CODE POLYPROPYLENE JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING NON-SHIELDED SHIELDING TYPE BAROGATION BRAND ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.026 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX INCLUDES RIPCORD 54705 MODEL
  • DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE
  • 500 FT
  • 0.217 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1493 APPROVAL
  • 30 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 41 LB/1000 FT WEIGHT
  • 5 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 18 AWG SOLID CONDUCTOR SIZE
  • RED, WHITE, GREEN, BLUE, YELLOW COLOR CODE
  • POLYPROPYLENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • BAROGATION BRAND
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.016 INCH
  • JACKET THICKNESS 0.026 INCH
  • JACKET COLOR BLACK
  • PACKAGING TYPE PULL-BOX
  • INCLUDES RIPCORD
  • 54705 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 547050508
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 5 #
Rated Voltage 0.0300 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 16 to 40 kilovolts
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details