Southwire Company, LLCUnderground Distribution Cable547040508
Description
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE
500 FT
0.2 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 1493 APPROVAL
30 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
35 LB/1000 FT WEIGHT
4 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
18 AWG SOLID CONDUCTOR SIZE
RED, WHITE, GREEN, BLUE COLOR CODE
POLYPROPYLENE JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
NON-SHIELDED SHIELDING TYPE
BAROGATION BRAND
ROHS COMPLIANT
INSULATION THICKNESS 0.016 INCH
JACKET THICKNESS 0.026 INCH
JACKET COLOR BLACK
PACKAGING TYPE PULL-BOX
INCLUDES RIPCORD
54704 MODEL
Southwire Company, LLC
Done
Datasheet
Description
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE
500 FT
0.2 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 1493 APPROVAL
30 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
35 LB/1000 FT WEIGHT
4 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
18 AWG SOLID CONDUCTOR SIZE
RED, WHITE, GREEN, BLUE COLOR CODE
POLYPROPYLENE JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
NON-SHIELDED SHIELDING TYPE
BAROGATION BRAND
ROHS COMPLIANT
INSULATION THICKNESS 0.016 INCH
JACKET THICKNESS 0.026 INCH
JACKET COLOR BLACK
PACKAGING TYPE PULL-BOX
INCLUDES RIPCORD
54704 MODEL
DIRECT BURIAL, UNDERGROUND SPRINKLER TYPE
500 FT
0.2 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 1493 APPROVAL
30 V VOLTAGE RATING
-20 TO 75 DEG C TEMPERATURE RATING
35 LB/1000 FT WEIGHT
4 CONDUCTOR(S)
POLYPROPYLENE INSULATION MATERIAL
18 AWG SOLID CONDUCTOR SIZE
RED, WHITE, GREEN, BLUE COLOR CODE
POLYPROPYLENE JACKET MATERIAL
REEL PACKAGE TYPE
SOLID STRANDING
NON-SHIELDED SHIELDING TYPE
BAROGATION BRAND
ROHS COMPLIANT
INSULATION THICKNESS 0.016 INCH
JACKET THICKNESS 0.026 INCH
JACKET COLOR BLACK
PACKAGING TYPE PULL-BOX
INCLUDES RIPCORD
54704 MODEL