Southwire Company, LLC Unshielded Communication Cable 511220609

Description
CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE 0.209 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE PVC JACKET MATERIAL SIGNAL[R] BRAND STRANDING 7/30
Datasheet
Description
CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE 0.209 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE PVC JACKET MATERIAL SIGNAL[R] BRAND STRANDING 7/30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 511220609 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
511220609
Unshielded Communication Cable 511220609
CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE 0.209 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE PVC JACKET MATERIAL SIGNAL[R] BRAND STRANDING 7/30
  • CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE
  • 0.209 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 12 CONDUCTOR(S)
  • POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
  • 22 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE
  • PVC JACKET MATERIAL
  • SIGNAL[R] BRAND
  • STRANDING 7/30
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 511220609
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Telephone Cable - 1368175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 328 ft (1000 dm)
View Details
ix Industrial IO Cable Assembly - NDHN5A1A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details
High Speed Digital & Data Cable - 750391-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details