Southwire Company, LLC Unshielded Communication Cable 511210609

Description
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.266 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL POWER LIMITED CIRCUIT, POWER COMMUNICATION CABLE, REMOTE CONTROL, SIGNALING, SECURITY SYSTEM, COMMUNICATION, INTERM/P.A. SYSTEM, SOUND/AUDIO, NURSE CALL APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.017 INCH PACKAGING TYPE REEL 51121 MODEL
Description
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.266 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL POWER LIMITED CIRCUIT, POWER COMMUNICATION CABLE, REMOTE CONTROL, SIGNALING, SECURITY SYSTEM, COMMUNICATION, INTERM/P.A. SYSTEM, SOUND/AUDIO, NURSE CALL APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.017 INCH PACKAGING TYPE REEL 51121 MODEL

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Unshielded Communication Cable
511210609
Unshielded Communication Cable 511210609
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.266 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL CUL APPROVAL POWER LIMITED CIRCUIT, POWER COMMUNICATION CABLE, REMOTE CONTROL, SIGNALING, SECURITY SYSTEM, COMMUNICATION, INTERM/P.A. SYSTEM, SOUND/AUDIO, NURSE CALL APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.017 INCH PACKAGING TYPE REEL 51121 MODEL
  • CMR/CL3R (UL), CMG/FT4 (CUL) TYPE
  • 1000 FT
  • 0.266 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • CUL APPROVAL
  • POWER LIMITED CIRCUIT, POWER COMMUNICATION CABLE, REMOTE CONTROL, SIGNALING, SECURITY SYSTEM, COMMUNICATION, INTERM/P.A. SYSTEM, SOUND/AUDIO, NURSE CALL APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 10 CONDUCTOR(S)
  • POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725/800
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.017 INCH
  • PACKAGING TYPE REEL
  • 51121 MODEL
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 511210609
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data