511180609 -- UNSHIELDED COMMUNICATION CABLE
Southwire Company, LLC
Unshielded Communication Cable
511180609
Description
CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE
0.174 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CUL APPROVAL
COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
300 V VOLTAGE RATING
60 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
22 AWG STRANDED CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
PVC JACKET MATERIAL
SIGNAL[R] BRAND
STRANDING 7/30
Description
CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE
0.174 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CUL APPROVAL
COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
300 V VOLTAGE RATING
60 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
22 AWG STRANDED CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
PVC JACKET MATERIAL
SIGNAL[R] BRAND
STRANDING 7/30
Datasheet
Suppliers
CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE
0.174 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CUL APPROVAL
COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
300 V VOLTAGE RATING
60 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
22 AWG STRANDED CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
PVC JACKET MATERIAL
SIGNAL[R] BRAND
STRANDING 7/30
- CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE
- 0.174 INCH OUTER DIAMETER
- BARE COPPER CONDUCTOR MATERIAL
- UL, CUL APPROVAL
- COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
- 300 V VOLTAGE RATING
- 60 DEG C TEMPERATURE RATING
- 8 CONDUCTOR(S)
- POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
- 22 AWG STRANDED CONDUCTOR SIZE
- BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
- PVC JACKET MATERIAL
- SIGNAL[R] BRAND
- STRANDING 7/30
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
511180609 |
|
Product Name
|
Unshielded Communication Cable |
|
Product Category
|
Cable
|
|
Cable Type
|
Twisted Pair
|
|
Standards / Certifications
|
UL Recognized Component Mark (US and Canadian)
|
Unlock Full Specs
to access all available technical data