511170509 -- UNSHIELDED COMMUNICATION CABLE
Southwire Company, LLC
Unshielded Communication Cable
511170509
Description
CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE
0.215 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CUL APPROVAL
COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
300 V VOLTAGE RATING
60 DEG C TEMPERATURE RATING
6 CONDUCTOR(S)
POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
18 AWG STRANDED CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
SIGNAL[R] BRAND
STRANDING 7/0.0152
Description
CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE
0.215 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CUL APPROVAL
COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
300 V VOLTAGE RATING
60 DEG C TEMPERATURE RATING
6 CONDUCTOR(S)
POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
18 AWG STRANDED CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
SIGNAL[R] BRAND
STRANDING 7/0.0152
Datasheet
Suppliers
CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE
0.215 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CUL APPROVAL
COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
300 V VOLTAGE RATING
60 DEG C TEMPERATURE RATING
6 CONDUCTOR(S)
POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
18 AWG STRANDED CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE
PVC JACKET MATERIAL
SIGNAL[R] BRAND
STRANDING 7/0.0152
- CMR/CL2R/CL3R (UL), CMG/FT4 (CUL) TYPE
- 0.215 INCH OUTER DIAMETER
- BARE COPPER CONDUCTOR MATERIAL
- UL, CUL APPROVAL
- COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
- 300 V VOLTAGE RATING
- 60 DEG C TEMPERATURE RATING
- 6 CONDUCTOR(S)
- POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
- 18 AWG STRANDED CONDUCTOR SIZE
- BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE
- PVC JACKET MATERIAL
- SIGNAL[R] BRAND
- STRANDING 7/0.0152
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
511170509 |
|
Product Name
|
Unshielded Communication Cable |
|
Product Category
|
Cable
|
|
Cable Type
|
Twisted Pair
|
|
Standards / Certifications
|
UL Recognized Component Mark (US and Canadian)
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Wire Technologies Corporation
Product Category
Cable
Cable Type
Cat 3; Cat 6; Twisted Pair
View Details
Product Category
Cable Assembly
Product Type
RJ-45 plug - RJ-45 plug
Standards / Certifications
RoHS
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Product Category
Cable Assembly
View Details