Southwire Company, LLC Unshielded Communication Cable 511144609

Description
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.166 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH PACKAGING TYPE RABBIT PULL PULL-BOX 51114 MODEL
Datasheet
Description
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.166 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH PACKAGING TYPE RABBIT PULL PULL-BOX 51114 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 511144609 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
511144609
Unshielded Communication Cable 511144609
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.166 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH PACKAGING TYPE RABBIT PULL PULL-BOX 51114 MODEL
  • CMR/CL3R (UL), CMG/FT4 (CUL) TYPE
  • 1000 FT
  • 0.166 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, CUL APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • POLYPROPYLENE/FR POLYPROPYLENE INSULATION MATERIAL
  • 18 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725/800
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.014 INCH
  • PACKAGING TYPE RABBIT PULL PULL-BOX
  • 51114 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 511144609
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1402/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details