Southwire Company, LLC Fixture Wire 510120913

Description
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PURPLE COLOR CODE 26/30 STRANDS STRANDING LENGTH IN FT - UOM FT
Datasheet
Description
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PURPLE COLOR CODE 26/30 STRANDS STRANDING LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 510120913 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
510120913
Fixture Wire 510120913
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PURPLE COLOR CODE 26/30 STRANDS STRANDING LENGTH IN FT - UOM FT
  • TFFN TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.1 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • PURPLE COLOR CODE
  • 26/30 STRANDS STRANDING
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 510120913
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0031 inch (0.0787 mm)
Wire Conductor Pure Silver
North American 40 AWG
View Details
Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 077893-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
North American 22 AWG
View Details