Southwire Company, LLC Fixture Wire 510120905

Description
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE GREEN COLOR CODE 26/30 STRANDS STRANDING LENGTH IN FT - UOM FT
Datasheet
Description
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE GREEN COLOR CODE 26/30 STRANDS STRANDING LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 510120905 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
510120905
Fixture Wire 510120905
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE GREEN COLOR CODE 26/30 STRANDS STRANDING LENGTH IN FT - UOM FT
  • TFFN TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.1 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • GREEN COLOR CODE
  • 26/30 STRANDS STRANDING
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 510120905
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Stranded Hookup Wire - AS 155-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details