Southwire Company, LLC Fixture Wire 510120502

Description
TFFN/AWM TYPE 500 FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51012 MODEL
Datasheet
Description
TFFN/AWM TYPE 500 FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51012 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 510120502 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
510120502
Fixture Wire 510120502
TFFN/AWM TYPE 500 FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51012 MODEL
  • TFFN/AWM TYPE
  • 500 FT
  • 0.1 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 66, UL, CSA C22.2 APPROVAL
  • 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.016 INCH
  • NYLON INSULATION THICKNESS 0.005 INCH
  • APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE
  • 51012 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 510120502
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - CZ 1111 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1113147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0882 inch (2.24 mm)
Wire Insulation Polyamide
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details