Southwire Company, LLC Fixture Wire 510120501

Description
TFFN/AWM TYPE 500 FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51012 MODEL
Datasheet
Description
TFFN/AWM TYPE 500 FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51012 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 510120501 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
510120501
Fixture Wire 510120501
TFFN/AWM TYPE 500 FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51012 MODEL
  • TFFN/AWM TYPE
  • 500 FT
  • 0.1 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 66, UL, CSA C22.2 APPROVAL
  • 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • WHITE JACKET COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.016 INCH
  • NYLON INSULATION THICKNESS 0.005 INCH
  • APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE
  • 51012 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 510120501
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1864273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details