Southwire Company, LLC Service Drop Cable 503130409

Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 95 AMPERE STRANDING 19/0.591 OUTER DIAMETER 0.071 INCH INSULATION THICKNESS 0.06 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50311 MODEL
Datasheet
Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 95 AMPERE STRANDING 19/0.591 OUTER DIAMETER 0.071 INCH INSULATION THICKNESS 0.06 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50311 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 503130409 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
503130409
Service Drop Cable 503130409
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 95 AMPERE STRANDING 19/0.591 OUTER DIAMETER 0.071 INCH INSULATION THICKNESS 0.06 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50311 MODEL
  • BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • -20 TO 60 DEG C TEMPERATURE
  • ROYAL[R] BRAND
  • ROHS COMPLIANT
  • APPROVAL UL 509
  • APPLICABLE STANDARD OSHA
  • CURRENT RATING 95 AMPERE
  • STRANDING 19/0.591
  • OUTER DIAMETER 0.071 INCH
  • INSULATION THICKNESS 0.06 INCH
  • JACKET MATERIAL PVC
  • JACKET COLOR GRAY
  • APPLICATION WET/DRY LOCATION
  • 50311 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 503130409
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3503/050-150 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers