BARE COPPER CONDUCTOR MATERIAL
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
6 AWG CONDUCTOR SIZE
600 V VOLTAGE
1000 FT REEL PACKAGING
3 GROUNDING CONDUCTOR(S)
-20 TO 60 DEG C TEMPERATURE
ROYAL[R] BRAND
ROHS COMPLIANT
APPROVAL UL 509
APPLICABLE STANDARD OSHA
CURRENT RATING 55 AMPERE
STRANDING 19/0.403
OUTER DIAMETER 0.794 INCH
INSULATION THICKNESS 0.06 INCH
JACKET MATERIAL PVC
JACKET COLOR GRAY
APPLICATION WET/DRY LOCATION
50311 MODEL
Southwire Company, LLC
Done
Datasheet
Description
BARE COPPER CONDUCTOR MATERIAL
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
6 AWG CONDUCTOR SIZE
600 V VOLTAGE
1000 FT REEL PACKAGING
3 GROUNDING CONDUCTOR(S)
-20 TO 60 DEG C TEMPERATURE
ROYAL[R] BRAND
ROHS COMPLIANT
APPROVAL UL 509
APPLICABLE STANDARD OSHA
CURRENT RATING 55 AMPERE
STRANDING 19/0.403
OUTER DIAMETER 0.794 INCH
INSULATION THICKNESS 0.06 INCH
JACKET MATERIAL PVC
JACKET COLOR GRAY
APPLICATION WET/DRY LOCATION
50311 MODEL
BARE COPPER CONDUCTOR MATERIAL
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
6 AWG CONDUCTOR SIZE
600 V VOLTAGE
1000 FT REEL PACKAGING
3 GROUNDING CONDUCTOR(S)
-20 TO 60 DEG C TEMPERATURE
ROYAL[R] BRAND
ROHS COMPLIANT
APPROVAL UL 509
APPLICABLE STANDARD OSHA
CURRENT RATING 55 AMPERE
STRANDING 19/0.403
OUTER DIAMETER 0.794 INCH
INSULATION THICKNESS 0.06 INCH
JACKET MATERIAL PVC
JACKET COLOR GRAY
APPLICATION WET/DRY LOCATION
50311 MODEL