Southwire Company, LLC Service Drop Cable 503110409

Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 55 AMPERE STRANDING 19/0.403 OUTER DIAMETER 0.794 INCH INSULATION THICKNESS 0.06 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50311 MODEL
Datasheet
Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 55 AMPERE STRANDING 19/0.403 OUTER DIAMETER 0.794 INCH INSULATION THICKNESS 0.06 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50311 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 503110409 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
503110409
Service Drop Cable 503110409
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 55 AMPERE STRANDING 19/0.403 OUTER DIAMETER 0.794 INCH INSULATION THICKNESS 0.06 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50311 MODEL
  • BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • -20 TO 60 DEG C TEMPERATURE
  • ROYAL[R] BRAND
  • ROHS COMPLIANT
  • APPROVAL UL 509
  • APPLICABLE STANDARD OSHA
  • CURRENT RATING 55 AMPERE
  • STRANDING 19/0.403
  • OUTER DIAMETER 0.794 INCH
  • INSULATION THICKNESS 0.06 INCH
  • JACKET MATERIAL PVC
  • JACKET COLOR GRAY
  • APPLICATION WET/DRY LOCATION
  • 50311 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 503110409
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
PVC Flexible Power Cable - CW 6254-16 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Amperage 195 amps
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details