Southwire Company, LLC Service Drop Cable 503090609

Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 14 AWG GROUNDING CONDUCTOR SIZE 20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND OUTSIDE DIAMETER 0.486 INCH APPROVAL UL
Datasheet
Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 14 AWG GROUNDING CONDUCTOR SIZE 20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND OUTSIDE DIAMETER 0.486 INCH APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 503090609 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
503090609
Service Drop Cable 503090609
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) 14 AWG GROUNDING CONDUCTOR SIZE 20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND OUTSIDE DIAMETER 0.486 INCH APPROVAL UL
  • BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1000 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • 14 AWG GROUNDING CONDUCTOR SIZE
  • 20 TO 60 DEG C TEMPERATURE
  • ROYAL[R] BRAND
  • OUTSIDE DIAMETER 0.486 INCH
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 503090609
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1533 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
Power cable - 756-3505/050-005 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers