Southwire Company, LLC Service Drop Cable 503090409

Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 30 AMPERE STRANDING 19/0.234 OUTER DIAMETER 0.47 INCH INSULATION THICKNESS 0.03 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50309 MODEL
Datasheet
Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 30 AMPERE STRANDING 19/0.234 OUTER DIAMETER 0.47 INCH INSULATION THICKNESS 0.03 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50309 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 503090409 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
503090409
Service Drop Cable 503090409
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 30 AMPERE STRANDING 19/0.234 OUTER DIAMETER 0.47 INCH INSULATION THICKNESS 0.03 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50309 MODEL
  • BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • -20 TO 60 DEG C TEMPERATURE
  • ROYAL[R] BRAND
  • ROHS COMPLIANT
  • APPROVAL UL 509
  • APPLICABLE STANDARD OSHA
  • CURRENT RATING 30 AMPERE
  • STRANDING 19/0.234
  • OUTER DIAMETER 0.47 INCH
  • INSULATION THICKNESS 0.03 INCH
  • JACKET MATERIAL PVC
  • JACKET COLOR GRAY
  • APPLICATION WET/DRY LOCATION
  • 50309 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 503090409
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data