BARE COPPER CONDUCTOR MATERIAL
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
600 V VOLTAGE
1000 FT REEL PACKAGING
3 GROUNDING CONDUCTOR(S)
-20 TO 60 DEG C TEMPERATURE
ROYAL[R] BRAND
ROHS COMPLIANT
APPROVAL UL 509
APPLICABLE STANDARD OSHA
CURRENT RATING 25 AMPERE
STRANDING 19/0.0187
OUTER DIAMETER 0.42 INCH
INSULATION THICKNESS 0.03 INCH
JACKET MATERIAL PVC
JACKET COLOR GRAY
APPLICATION WET/DRY LOCATION
50308 MODEL
Southwire Company, LLC
Done
Datasheet
Description
BARE COPPER CONDUCTOR MATERIAL
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
600 V VOLTAGE
1000 FT REEL PACKAGING
3 GROUNDING CONDUCTOR(S)
-20 TO 60 DEG C TEMPERATURE
ROYAL[R] BRAND
ROHS COMPLIANT
APPROVAL UL 509
APPLICABLE STANDARD OSHA
CURRENT RATING 25 AMPERE
STRANDING 19/0.0187
OUTER DIAMETER 0.42 INCH
INSULATION THICKNESS 0.03 INCH
JACKET MATERIAL PVC
JACKET COLOR GRAY
APPLICATION WET/DRY LOCATION
50308 MODEL
BARE COPPER CONDUCTOR MATERIAL
3 CONDUCTOR(S)
PVC INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
600 V VOLTAGE
1000 FT REEL PACKAGING
3 GROUNDING CONDUCTOR(S)
-20 TO 60 DEG C TEMPERATURE
ROYAL[R] BRAND
ROHS COMPLIANT
APPROVAL UL 509
APPLICABLE STANDARD OSHA
CURRENT RATING 25 AMPERE
STRANDING 19/0.0187
OUTER DIAMETER 0.42 INCH
INSULATION THICKNESS 0.03 INCH
JACKET MATERIAL PVC
JACKET COLOR GRAY
APPLICATION WET/DRY LOCATION
50308 MODEL