Southwire Company, LLC Service Drop Cable 503080409

Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 25 AMPERE STRANDING 19/0.0187 OUTER DIAMETER 0.42 INCH INSULATION THICKNESS 0.03 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50308 MODEL
Datasheet
Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 25 AMPERE STRANDING 19/0.0187 OUTER DIAMETER 0.42 INCH INSULATION THICKNESS 0.03 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50308 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 503080409 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
503080409
Service Drop Cable 503080409
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 25 AMPERE STRANDING 19/0.0187 OUTER DIAMETER 0.42 INCH INSULATION THICKNESS 0.03 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50308 MODEL
  • BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • -20 TO 60 DEG C TEMPERATURE
  • ROYAL[R] BRAND
  • ROHS COMPLIANT
  • APPROVAL UL 509
  • APPLICABLE STANDARD OSHA
  • CURRENT RATING 25 AMPERE
  • STRANDING 19/0.0187
  • OUTER DIAMETER 0.42 INCH
  • INSULATION THICKNESS 0.03 INCH
  • JACKET MATERIAL PVC
  • JACKET COLOR GRAY
  • APPLICATION WET/DRY LOCATION
  • 50308 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 503080409
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3516/050-010 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 3.28 ft (10 dm)
View Details