Southwire Company, LLC Service Drop Cable 503070409

Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 20 AMPERE STRANDING 19/0.0147 OUTER DIAMETER 0.379 INCH INSULATION THICKNESS 0.03 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50307 MODEL
Datasheet
Description
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 20 AMPERE STRANDING 19/0.0147 OUTER DIAMETER 0.379 INCH INSULATION THICKNESS 0.03 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50307 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 503070409 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
503070409
Service Drop Cable 503070409
BARE COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE 600 V VOLTAGE 250 FT REEL PACKAGING 3 GROUNDING CONDUCTOR(S) -20 TO 60 DEG C TEMPERATURE ROYAL[R] BRAND ROHS COMPLIANT APPROVAL UL 509 APPLICABLE STANDARD OSHA CURRENT RATING 20 AMPERE STRANDING 19/0.0147 OUTER DIAMETER 0.379 INCH INSULATION THICKNESS 0.03 INCH JACKET MATERIAL PVC JACKET COLOR GRAY APPLICATION WET/DRY LOCATION 50307 MODEL
  • BARE COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 250 FT REEL PACKAGING
  • 3 GROUNDING CONDUCTOR(S)
  • -20 TO 60 DEG C TEMPERATURE
  • ROYAL[R] BRAND
  • ROHS COMPLIANT
  • APPROVAL UL 509
  • APPLICABLE STANDARD OSHA
  • CURRENT RATING 20 AMPERE
  • STRANDING 19/0.0147
  • OUTER DIAMETER 0.379 INCH
  • INSULATION THICKNESS 0.03 INCH
  • JACKET MATERIAL PVC
  • JACKET COLOR GRAY
  • APPLICATION WET/DRY LOCATION
  • 50307 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 503070409
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Pwr TwinBlade ™ - 10126974-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details