Southwire Company, LLC Portable Cord 49909544

Description
SPT-1 TYPE 250 FT 250 LENGTH IN FT 0.105 INCH X 0.198 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA APPROVAL LAMP, RADIO, JUKE BOX APPLICATION 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
SPT-1 TYPE 250 FT 250 LENGTH IN FT 0.105 INCH X 0.198 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA APPROVAL LAMP, RADIO, JUKE BOX APPLICATION 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 49909544 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
49909544
Portable Cord 49909544
SPT-1 TYPE 250 FT 250 LENGTH IN FT 0.105 INCH X 0.198 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA APPROVAL LAMP, RADIO, JUKE BOX APPLICATION 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
  • SPT-1 TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.105 INCH X 0.198 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA APPROVAL
  • LAMP, RADIO, JUKE BOX APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • WHITE JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 49909544
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data