Southwire Company, LLC Underground Distribution Cable 49278503

Description
SPRINKLER TYPE 1000 FT 1000 LENGTH IN FT 0.19 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 18.2 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL YES 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
SPRINKLER TYPE 1000 FT 1000 LENGTH IN FT 0.19 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 18.2 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL YES 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 49278503 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
49278503
Underground Distribution Cable 49278503
SPRINKLER TYPE 1000 FT 1000 LENGTH IN FT 0.19 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 18.2 LB/1000 FT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL YES 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • SPRINKLER TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.19 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 30 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 18.2 LB/1000 FT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • YES
  • 18 AWG CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 49278503
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.0300 kilovolts
Unlock Full Specs
to access all available technical data