Southwire Company, LLC Underground Distribution Cable 49277701

Description
SPRINKLER TYPE 250 FT 250 LENGTH IN FT 0.202 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 25.1 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL YES 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
SPRINKLER TYPE 250 FT 250 LENGTH IN FT 0.202 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 25.1 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL YES 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 49277701 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
49277701
Underground Distribution Cable 49277701
SPRINKLER TYPE 250 FT 250 LENGTH IN FT 0.202 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 25.1 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL YES 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • SPRINKLER TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.202 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 30 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 25.1 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • YES
  • 18 AWG CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 49277701
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.0300 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details