Southwire Company, LLC Underground Distribution Cable 49267802

Description
SPRINKLER TYPE 500 FT 500 LENGTH IN FT 0.36 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 95 LB/1000 FT WEIGHT 13 CONDUCTOR(S) PVC INSULATION MATERIAL YES 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
SPRINKLER TYPE 500 FT 500 LENGTH IN FT 0.36 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 95 LB/1000 FT WEIGHT 13 CONDUCTOR(S) PVC INSULATION MATERIAL YES 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 49267802 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
49267802
Underground Distribution Cable 49267802
SPRINKLER TYPE 500 FT 500 LENGTH IN FT 0.36 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 95 LB/1000 FT WEIGHT 13 CONDUCTOR(S) PVC INSULATION MATERIAL YES 18 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • SPRINKLER TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.36 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 83 APPROVAL
  • 30 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 95 LB/1000 FT WEIGHT
  • 13 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • YES
  • 18 AWG CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 49267802
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 13 #
Rated Voltage 0.0300 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
PVC Flexible Power Cable - CW 3563-2 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 35 amps
Rated Temperature 80 C (176 F)
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details