Southwire Company, LLC Underground Distribution Cable 48829601

Description
LANDSCAPE IRRIGATION TYPE 2500 FT 2500 LENGTH IN FT 0.201 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 35 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
LANDSCAPE IRRIGATION TYPE 2500 FT 2500 LENGTH IN FT 0.201 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 35 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 48829601 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
48829601
Underground Distribution Cable 48829601
LANDSCAPE IRRIGATION TYPE 2500 FT 2500 LENGTH IN FT 0.201 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 35 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • LANDSCAPE IRRIGATION TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.201 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 35 LB/1000 FT WEIGHT
  • 1 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 48829601
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 2500 ft (7620 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Power cable - 756-3515/050-010 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 3.28 ft (10 dm)
View Details