Southwire Company, LLC Underground Distribution Cable 48828802

Description
LANDSCAPE IRRIGATION TYPE 500 FT 500 LENGTH IN FT 0.201 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 35 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
LANDSCAPE IRRIGATION TYPE 500 FT 500 LENGTH IN FT 0.201 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 35 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 48828802 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
48828802
Underground Distribution Cable 48828802
LANDSCAPE IRRIGATION TYPE 500 FT 500 LENGTH IN FT 0.201 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 35 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • LANDSCAPE IRRIGATION TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.201 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 35 LB/1000 FT WEIGHT
  • 1 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 48828802
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data