Southwire Company, LLC Underground Distribution Cable 48541702

Description
LANDSCAPE IRRIGATION TYPE 500 FT 500 LENGTH IN FT 0.141 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 16 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
LANDSCAPE IRRIGATION TYPE 500 FT 500 LENGTH IN FT 0.141 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 16 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 48541702 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
48541702
Underground Distribution Cable 48541702
LANDSCAPE IRRIGATION TYPE 500 FT 500 LENGTH IN FT 0.141 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 16 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE RED COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • LANDSCAPE IRRIGATION TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.141 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 150 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 16 LB/1000 FT WEIGHT
  • 1 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • RED COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 48541702
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 1 #
Rated Voltage 0.1500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1571 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0300 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details