Southwire Company, LLC Underground Distribution Cable 48540901

Description
LANDSCAPE IRRIGATION TYPE 2500 FT 2500 LENGTH IN FT 0.141 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 16 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
LANDSCAPE IRRIGATION TYPE 2500 FT 2500 LENGTH IN FT 0.141 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 16 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 48540901 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
48540901
Underground Distribution Cable 48540901
LANDSCAPE IRRIGATION TYPE 2500 FT 2500 LENGTH IN FT 0.141 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 16 LB/1000 FT WEIGHT 1 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WHITE COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • LANDSCAPE IRRIGATION TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.141 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 150 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 16 LB/1000 FT WEIGHT
  • 1 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 48540901
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 2500 ft (7620 dm)
Number of Conductors 1 #
Rated Voltage 0.1500 kilovolts
Unlock Full Specs
to access all available technical data