Southwire Company, LLC Nonmetallic Sheathed Cable 47176304

Description
NMD90 TYPE 492 FT 0.481 INCH X 0.23 INCH OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL CSA C22.2 APPROVAL 300 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE ORANGE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 12 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD ASTM
Datasheet
Description
NMD90 TYPE 492 FT 0.481 INCH X 0.23 INCH OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL CSA C22.2 APPROVAL 300 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE ORANGE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 12 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD ASTM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 47176304 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
47176304
Nonmetallic Sheathed Cable 47176304
NMD90 TYPE 492 FT 0.481 INCH X 0.23 INCH OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL CSA C22.2 APPROVAL 300 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE ORANGE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 12 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD ASTM
  • NMD90 TYPE
  • 492 FT
  • 0.481 INCH X 0.23 INCH OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • CSA C22.2 APPROVAL
  • 300 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • ORANGE PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • 12 AWG GROUND CONDUCTOR SIZE
  • ROMEX[R], SIMPULL[R] BRAND
  • APPLICABLE STANDARD ASTM
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 47176304
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals CSA Mark
Cable Length 492 ft (1500 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data