Southwire Company, LLC Single Conductor Cable 42065389

Description
THHN, THWN-2, MTW TYPE 15000 FT 15000 LENGTH IN FT 378 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 234 LB/MFT WEIGHT PVC INSULATION MATERIAL 2 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN-2, MTW TYPE 15000 FT 15000 LENGTH IN FT 378 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 234 LB/MFT WEIGHT PVC INSULATION MATERIAL 2 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 42065389 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
42065389
Single Conductor Cable 42065389
THHN, THWN-2, MTW TYPE 15000 FT 15000 LENGTH IN FT 378 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 234 LB/MFT WEIGHT PVC INSULATION MATERIAL 2 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN-2, MTW TYPE
  • 15000 FT
  • 15000 LENGTH IN FT
  • 378 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 234 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • YELLOW INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 42065389
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.3780 inch (9.6 mm)
Wire Weight 0.2340 lbs/ft (0.3482 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details