Southwire Company, LLC Single Conductor Cable 41171007

Description
THHN, THWN-2, MTW TYPE 2500 FT 2500 LENGTH IN FT 318 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 152 LB/MFT WEIGHT PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING ORANGE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN-2, MTW TYPE 2500 FT 2500 LENGTH IN FT 318 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 152 LB/MFT WEIGHT PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING ORANGE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 41171007 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
41171007
Single Conductor Cable 41171007
THHN, THWN-2, MTW TYPE 2500 FT 2500 LENGTH IN FT 318 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 152 LB/MFT WEIGHT PVC INSULATION MATERIAL 4 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING ORANGE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN-2, MTW TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 318 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 152 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • ORANGE INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 41171007
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.3180 inch (8.08 mm)
Wire Weight 0.1520 lbs/ft (0.2262 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Hook Up Wire - 1113144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0528 inch (1.34 mm)
Wire Insulation Polyamide
View Details
Extra Flexible PVC Lead Wire - NEF 32-1644 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details