Southwire Company, LLC Equipment Wire 411100508

Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.314 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 81 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 111.1 LB/MFT WEIGHT PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19/0.0372 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41110 MODEL
Datasheet
Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.314 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 81 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 111.1 LB/MFT WEIGHT PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19/0.0372 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41110 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411100508 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411100508
Equipment Wire 411100508
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.314 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 81 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 111.1 LB/MFT WEIGHT PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19/0.0372 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41110 MODEL
  • UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE
  • 500 FT
  • 0.314 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL
  • 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING
  • 81 AMPERE CURRENT RATING
  • -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING
  • 111.1 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19/0.0372 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ASTM B174
  • INSULATION THICKNESS 0.031 INCH
  • APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE
  • 41110 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411100508
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.3140 inch (7.98 mm)
Wire Weight 0.1111 lbs/ft (0.1653 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Hook Up Wire - 1853910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Stranded Hookup Wire - AS999-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details