Southwire Company, LLC Equipment Wire 411050905

Description
MTW VW-1 TYPE 2500 FT 2500 LENGTH IN FT 0.181 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 42 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 105/30 STRANDS STRANDING GREEN JACKET COLOR APPLICABLE STANDARD NEC, OSHA LENGTH IN FT - UOM FT
Datasheet
Description
MTW VW-1 TYPE 2500 FT 2500 LENGTH IN FT 0.181 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 42 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 105/30 STRANDS STRANDING GREEN JACKET COLOR APPLICABLE STANDARD NEC, OSHA LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411050905 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411050905
Equipment Wire 411050905
MTW VW-1 TYPE 2500 FT 2500 LENGTH IN FT 0.181 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 42 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE 105/30 STRANDS STRANDING GREEN JACKET COLOR APPLICABLE STANDARD NEC, OSHA LENGTH IN FT - UOM FT
  • MTW VW-1 TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.181 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • 42 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • 105/30 STRANDS STRANDING
  • GREEN JACKET COLOR
  • APPLICABLE STANDARD NEC, OSHA
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411050905
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1810 inch (4.6 mm)
Wire Weight 0.0420 lbs/ft (0.0625 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1270953001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details