Southwire Company, LLC Equipment Wire 411050508

Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.179 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 44 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 40.6 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41105 MODEL
Datasheet
Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.179 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 44 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 40.6 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411050508 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411050508
Equipment Wire 411050508
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.179 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 44 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 40.6 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 104/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41105 MODEL
  • UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE
  • 500 FT
  • 0.179 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL
  • 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING
  • 44 AMPERE CURRENT RATING
  • -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING
  • 40.6 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ASTM B174
  • INSULATION THICKNESS 0.031 INCH
  • APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE
  • 41105 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411050508
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.1790 inch (4.55 mm)
Wire Weight 0.0406 lbs/ft (0.0604 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS155-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Hook Up Wire - 1225863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details