Southwire Company, LLC Equipment Wire 411040903

Description
MTW VW-1 TYPE 2500 FT 2500 LENGTH IN FT 0.156 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 29 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 65/30 STRANDS STRANDING ORANGE JACKET COLOR APPLICABLE STANDARD NEC, OSHA LENGTH IN FT - UOM FT
Datasheet
Description
MTW VW-1 TYPE 2500 FT 2500 LENGTH IN FT 0.156 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 29 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 65/30 STRANDS STRANDING ORANGE JACKET COLOR APPLICABLE STANDARD NEC, OSHA LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411040903 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411040903
Equipment Wire 411040903
MTW VW-1 TYPE 2500 FT 2500 LENGTH IN FT 0.156 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 29 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 65/30 STRANDS STRANDING ORANGE JACKET COLOR APPLICABLE STANDARD NEC, OSHA LENGTH IN FT - UOM FT
  • MTW VW-1 TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.156 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • 29 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • 65/30 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • APPLICABLE STANDARD NEC, OSHA
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411040903
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1560 inch (3.96 mm)
Wire Weight 0.0290 lbs/ft (0.0432 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Stranded Hookup Wire - AS 155-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details