Southwire Company, LLC Equipment Wire 411020566

Description
MTW TYPE 500 FT 500 LENGTH IN FT 0.12 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V VOLTAGE RATING 13 LB/MFT WEIGHT PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE POWDER BLUE COLOR CODE SEOPRENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet
Description
MTW TYPE 500 FT 500 LENGTH IN FT 0.12 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V VOLTAGE RATING 13 LB/MFT WEIGHT PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE POWDER BLUE COLOR CODE SEOPRENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411020566 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411020566
Equipment Wire 411020566
MTW TYPE 500 FT 500 LENGTH IN FT 0.12 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V VOLTAGE RATING 13 LB/MFT WEIGHT PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE POWDER BLUE COLOR CODE SEOPRENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR LENGTH IN FT - UOM FT
  • MTW TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.12 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL
  • 600 V VOLTAGE RATING
  • 13 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • POWDER BLUE COLOR CODE
  • SEOPRENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411020566
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1200 inch (3.05 mm)
Wire Weight 0.0130 lbs/ft (0.0193 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details
Hook Up Wire - 1225872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details