Southwire Company, LLC Equipment Wire 411020511

Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.12 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 14 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 13.2 LB/MFT WEIGHT PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING PINK JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41102 MODEL
Datasheet
Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.12 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 14 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 13.2 LB/MFT WEIGHT PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING PINK JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411020511 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411020511
Equipment Wire 411020511
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.12 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 14 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 13.2 LB/MFT WEIGHT PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING PINK JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41102 MODEL
  • UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE
  • 500 FT
  • 0.12 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL
  • 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING
  • 14 AMPERE CURRENT RATING
  • -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING
  • 13.2 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • PINK JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ASTM B174
  • INSULATION THICKNESS 0.031 INCH
  • APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE
  • 41102 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411020511
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.1200 inch (3.05 mm)
Wire Weight 0.0132 lbs/ft (0.0196 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Electrode Wire - AS 766-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details