Southwire Company, LLC Equipment Wire 411010905

Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 2500 FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 10 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 9 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 16/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41101 MODEL
Datasheet
Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 2500 FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 10 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 9 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 16/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411010905 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411010905
Equipment Wire 411010905
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 2500 FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 10 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 9 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 16/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41101 MODEL
  • UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE
  • 2500 FT
  • 0.108 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL
  • 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING
  • 9 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • GREEN JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ASTM B174
  • INSULATION THICKNESS 0.031 INCH
  • APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE
  • 41101 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411010905
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Weight 0.0090 lbs/ft (0.0134 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature Electrode Wire - AS 826-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0159 inch (0.4039 mm)
Wire Conductor Pure Silver
North American 26 AWG
View Details