Southwire Company, LLC Single Conductor Cable 37115303

Description
XHHW-2, SIS TYPE 500 FT 500 LENGTH IN FT 171 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 40 LB/MFT WEIGHT XLPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
XHHW-2, SIS TYPE 500 FT 500 LENGTH IN FT 171 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 40 LB/MFT WEIGHT XLPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 37115303 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
37115303
Single Conductor Cable 37115303
XHHW-2, SIS TYPE 500 FT 500 LENGTH IN FT 171 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 40 LB/MFT WEIGHT XLPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • XHHW-2, SIS TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 171 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 40 LB/MFT WEIGHT
  • XLPE INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • YELLOW INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 37115303
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1710 inch (4.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Stranded Hookup Wire - CW5052-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details